Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1970TE-T1-AT UPA1970TE-T1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 742931-UPA1970TE-T1- AT Manufacturer Homepage: www.renesas.com Reference case: SOT163 Reference Date Code: 16 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 742931-UPA1970TE-T1- AT Manufacturer Homepage: www.renesas.com Reference case: SOT163 Reference Date Code: 16 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1970TE-T1-AT - 742931-UPA1970TE-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1970TE-T1-AT
742931-UPA1970TE-T1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1970TE-T1-AT 742931-UPA1970TE-T1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 742931-UPA1970TE-T1- AT Manufacturer Homepage: www.renesas.com Reference case: SOT163 Reference Date Code: 16 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 742931-UPA1970TE-T1-AT
Manufacturer Homepage: www.renesas.com
Reference case: SOT163
Reference Date Code: 16
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
20V 2.2A MOSFET Transistor - 289-UPA1970TE-T1-AT - ERSAELECTRONICS PTE. LTD.
Singapore
20V 2.2A MOSFET Transistor
289-UPA1970TE-T1-AT
20V 2.2A MOSFET Transistor 289-UPA1970TE-T1-AT
MOSFET 2N-CH 20V 2.2A SC95-6 Product overview: UPA1970TE-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1970TE-T1-AT can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.2A SC95-6 Product overview: UPA1970TE-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1970TE-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1970TE-T1-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1970TE-T1-AT
MOSFET 2N-CH 20V 2.2A SC95-6

MOSFET 2N-CH 20V 2.2A SC95-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742931-UPA1970TE-T1-AT 289-UPA1970TE-T1-AT UPA1970TE-T1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1970TE-T1-AT 20V 2.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7319Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers