MOSFET 2P-CH 12V 2.5A SC95 Product overview: UPA1950TE-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1950TE-T1-AT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 902074-UPA1950TE-T1-
Operating Temperature Range: 150°C
Features: Mosfet Array 2 P-Channel (Dual) 12V 2.5A (Ta) 1.15W (Ta) Surface Mount SC-95
Package: Reel - TR
Package: SC-95
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-95
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET 2P-CH 12V 2.5A SC95
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-UPA1950TE-T1-AT | 902074-UPA1950TE-T1-AT | UPA1950TE-T1-AT |
| Product Name | 12V 2.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1950TE-T1-AT | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | 150 C (302 F) | 150 C (302 F) |