Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1930TE-T1-AT UPA1930TE-T1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902071-UPA1930TE-T1- AT Features: P-Channel 30 V 4.5A (Ta) Surface Mount SC-95-6, Mini Mold Thin Package: Reel - TR Package: SC-95-6 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-95-6, Mini Mold Thin ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902071-UPA1930TE-T1- AT Features: P-Channel 30 V 4.5A (Ta) Surface Mount SC-95-6, Mini Mold Thin Package: Reel - TR Package: SC-95-6 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-95-6, Mini Mold Thin ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1930TE-T1-AT - 902071-UPA1930TE-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1930TE-T1-AT
902071-UPA1930TE-T1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1930TE-T1-AT 902071-UPA1930TE-T1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 902071-UPA1930TE-T1- AT Features: P-Channel 30 V 4.5A (Ta) Surface Mount SC-95-6, Mini Mold Thin Package: Reel - TR Package: SC-95-6 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-95-6, Mini Mold Thin ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 902071-UPA1930TE-T1-AT
Features: P-Channel 30 V 4.5A (Ta) Surface Mount SC-95-6, Mini Mold Thin
Package: Reel - TR
Package: SC-95-6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-95-6, Mini Mold Thin
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1930TE-T1-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1930TE-T1-AT
MOSFET P-CH 30V SC-95

MOSFET P-CH 30V SC-95

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 902071-UPA1930TE-T1-AT UPA1930TE-T1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1930TE-T1-AT Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR120ZTRL - 122818-AUIRFR120ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers