Renesas Electronics Corporation 20V MOSFET Transistor UPA1919TE-T1-AT

Description
MOSFET P-CH 20V SC-95 Product overview: UPA1919TE-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA1919TE-T1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V SC-95 Product overview: UPA1919TE-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA1919TE-T1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V MOSFET Transistor - 278-UPA1919TE-T1-AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V MOSFET Transistor
278-UPA1919TE-T1-AT
20V MOSFET Transistor 278-UPA1919TE-T1-AT
MOSFET P-CH 20V SC-95 Product overview: UPA1919TE-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA1919TE-T1-AT can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V SC-95 Product overview: UPA1919TE-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA1919TE-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1919TE-T1-AT - 902070-UPA1919TE-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1919TE-T1-AT
902070-UPA1919TE-T1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1919TE-T1-AT 902070-UPA1919TE-T1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 902070-UPA1919TE-T1- AT Features: P-Channel 20 V 6A (Ta) Surface Mount SC-95-6, Mini Mold Thin Package: Reel - TR Package: SC-95-6 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-95-6, Mini Mold Thin ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 902070-UPA1919TE-T1-AT
Features: P-Channel 20 V 6A (Ta) Surface Mount SC-95-6, Mini Mold Thin
Package: Reel - TR
Package: SC-95-6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-95-6, Mini Mold Thin
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1919TE-T1-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1919TE-T1-AT
MOSFET P-CH 20V SC-95

MOSFET P-CH 20V SC-95

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-UPA1919TE-T1-AT 902070-UPA1919TE-T1-AT UPA1919TE-T1-AT
Product Name 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1919TE-T1-AT Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3; SC-95-6, Mini Mold Thin SC-95-6
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details