Trans MOSFET P-CH 60V 3.5A 6-Pin SC-95 Product overview: UPA1918TE(0)-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1918TE(0)-T1-
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112781-UPA1918TE(0)
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): UPA1918TE(0)T1-AT;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-UPA1918TE(0)-T1-AT | 1112781-UPA1918TE(0)-T1-AT |
| Product Name | 60V 3.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1918TE(0)-T1-AT |
| Package Type | SOT3 |