Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982120-UPA1913TE-T1-
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 4.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 982120-UPA1913TE-T1-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1913TE-T1-AT |
| Package Type | SOT3; SC |