Renesas Electronics Corporation Custom Parts - Custom Parts (U - Z) - UPA1912TE-T1-A UPA1912TE-T1-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148644-UPA1912TE-T1 -A Drain to Source Voltage (Vdss): 12 V Categories: Custom Parts Case / Package: SC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 4.5 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148644-UPA1912TE-T1 -A Drain to Source Voltage (Vdss): 12 V Categories: Custom Parts Case / Package: SC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 4.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UPA1912TE-T1-A - 1148644-UPA1912TE-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UPA1912TE-T1-A
1148644-UPA1912TE-T1-A
Custom Parts - Custom Parts (U - Z) - UPA1912TE-T1-A 1148644-UPA1912TE-T1-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148644-UPA1912TE-T1 -A Drain to Source Voltage (Vdss): 12 V Categories: Custom Parts Case / Package: SC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 4.5 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148644-UPA1912TE-T1-A
Drain to Source Voltage (Vdss): 12 V
Categories: Custom Parts
Case / Package: SC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Continuous Drain Current (ID): 4.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1148644-UPA1912TE-T1-A
Product Name Custom Parts - Custom Parts (U - Z) - UPA1912TE-T1-A
Unlock Full Specs
to access all available technical data