Manufacturer: Renesas Electronics America
Win Source Part Number: 902065-UPA1912TE(0)-
Operating Temperature Range: 150°C
Features: P-Channel 12 V 4.5A (Ta) 200mW (Ta) Surface Mount SC-95
Package: Reel - TR
Package: SC-95
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-95
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
MOSFET P-CH 12V 4.5A SC95
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 902065-UPA1912TE(0)-T1-AT | UPA1912TE(0)-T1-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1912TE(0)-T1-AT | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |