Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1911ATE-T1-A UPA1911ATE-T1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902064-UPA1911ATE-T1 -A Features: P-Channel 20 V 2.5A (Ta) Surface Mount SC-95-6, Mini Mold Thin Package: Reel - TR Package: SC-95-6 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-95-6, Mini Mold Thin ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902064-UPA1911ATE-T1 -A Features: P-Channel 20 V 2.5A (Ta) Surface Mount SC-95-6, Mini Mold Thin Package: Reel - TR Package: SC-95-6 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-95-6, Mini Mold Thin ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1911ATE-T1-A - 902064-UPA1911ATE-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1911ATE-T1-A
902064-UPA1911ATE-T1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1911ATE-T1-A 902064-UPA1911ATE-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902064-UPA1911ATE-T1 -A Features: P-Channel 20 V 2.5A (Ta) Surface Mount SC-95-6, Mini Mold Thin Package: Reel - TR Package: SC-95-6 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-95-6, Mini Mold Thin ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 902064-UPA1911ATE-T1-A
Features: P-Channel 20 V 2.5A (Ta) Surface Mount SC-95-6, Mini Mold Thin
Package: Reel - TR
Package: SC-95-6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-95-6, Mini Mold Thin
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1911ATE-T1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1911ATE-T1-A
MOSFET P-CH 20V SC-95

MOSFET P-CH 20V SC-95

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 902064-UPA1911ATE-T1-A UPA1911ATE-T1-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1911ATE-T1-A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers