Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1830GR-9JG-E1-A UPA1830GR-9JG-E1-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142447-UPA1830GR-9J G-E1-A Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142447-UPA1830GR-9J G-E1-A Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1830GR-9JG-E1-A - 1142447-UPA1830GR-9JG-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1830GR-9JG-E1-A
1142447-UPA1830GR-9JG-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1830GR-9JG-E1-A 1142447-UPA1830GR-9JG-E1-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142447-UPA1830GR-9J G-E1-A Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142447-UPA1830GR-9JG-E1-A
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1142447-UPA1830GR-9JG-E1-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1830GR-9JG-E1-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details