Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single UPA1808GR-9JG-E1-A

Description
Win Source Part Number: 1102417-UPA1808GR-9J G-E1-A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Rds On (Max) @ Id, Vgs: 17mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 2W (Ta) Package / Case: 8-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-Power TSSOP Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-UPA1808GR-9JG-E 1-A Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1102417-UPA1808GR-9J G-E1-A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Rds On (Max) @ Id, Vgs: 17mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 2W (Ta) Package / Case: 8-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-Power TSSOP Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-UPA1808GR-9JG-E 1-A Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1102417-UPA1808GR-9JG-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1102417-UPA1808GR-9JG-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1102417-UPA1808GR-9JG-E1-A
Win Source Part Number: 1102417-UPA1808GR-9J G-E1-A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Rds On (Max) @ Id, Vgs: 17mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 2W (Ta) Package / Case: 8-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-Power TSSOP Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-UPA1808GR-9JG-E 1-A Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1102417-UPA1808GR-9JG-E1-A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta)
Rds On (Max) @ Id, Vgs: 17mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 2W (Ta)
Package / Case: 8-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-Power TSSOP
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Renesas
Other Names: 2156-UPA1808GR-9JG-E1-A
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102417-UPA1808GR-9JG-E1-A
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114935PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers