Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - UPA1806GR-9JG-E1-A UPA1806GR-9JG-E1-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102416-UPA1806GR-9J G-E1-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: OEM Parts(T-Z) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 13 A Drain to Source Resistance: 6.9 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102416-UPA1806GR-9J G-E1-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: OEM Parts(T-Z) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 13 A Drain to Source Resistance: 6.9 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPA1806GR-9JG-E1-A - 1102416-UPA1806GR-9JG-E1-A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPA1806GR-9JG-E1-A
1102416-UPA1806GR-9JG-E1-A
OEM Parts - OEM Parts (T - Z) - UPA1806GR-9JG-E1-A 1102416-UPA1806GR-9JG-E1-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102416-UPA1806GR-9J G-E1-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: OEM Parts(T-Z) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 13 A Drain to Source Resistance: 6.9 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102416-UPA1806GR-9JG-E1-A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Categories: OEM Parts(T-Z)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 13 A
Drain to Source Resistance: 6.9 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1102416-UPA1806GR-9JG-E1-A
Product Name OEM Parts - OEM Parts (T - Z) - UPA1806GR-9JG-E1-A
Unlock Full Specs
to access all available technical data