Renesas Electronics Corporation FETs - Single - UPA1770G-E1-A UPA1770G-E1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 389182-UPA1770G-E1-A Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 389182-UPA1770G-E1-A Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - UPA1770G-E1-A - 389182-UPA1770G-E1-A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - UPA1770G-E1-A
389182-UPA1770G-E1-A
FETs - Single - UPA1770G-E1-A 389182-UPA1770G-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 389182-UPA1770G-E1-A Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 389182-UPA1770G-E1-A
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined

Buy Now
20V 6A MOSFET Transistor - 289-UPA1770G-E1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 6A MOSFET Transistor
289-UPA1770G-E1-A
20V 6A MOSFET Transistor 289-UPA1770G-E1-A
MOSFET 2P-CH 20V 6A 8SOP Product overview: UPA1770G-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1770G-E1-A can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 6A 8SOP Product overview: UPA1770G-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1770G-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1770G-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1770G-E1-A
MOSFET 2P-CH 20V 6A 8SOP

MOSFET 2P-CH 20V 6A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 389182-UPA1770G-E1-A 289-UPA1770G-E1-A UPA1770G-E1-A
Product Name FETs - Single - UPA1770G-E1-A 20V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) 8-SOIC (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKQ100N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers