Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays UPA1764G(0)-E2-AT

Description
Win Source Part Number: 1108598-UPA1764G(0)- E2-AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1108598-UPA1764G(0)- E2-AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1108598-UPA1764G(0)-E2-AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1108598-UPA1764G(0)-E2-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1108598-UPA1764G(0)-E2-AT
Win Source Part Number: 1108598-UPA1764G(0)- E2-AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1108598-UPA1764G(0)-E2-AT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
289-UPA1764G(0)-E2-AT
MOSFET Transistor 289-UPA1764G(0)-E2-AT
TRANSISTOR / Mosfet Array Product overview: UPA1764G(0)-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1764G(0)-E2-A T can be used for catalog matching and distributor lookup.

TRANSISTOR / Mosfet Array Product overview: UPA1764G(0)-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1764G(0)-E2-AT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1108598-UPA1764G(0)-E2-AT 289-UPA1764G(0)-E2-AT
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Transistor
Package Type SOT3 Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers