Renesas Electronics Corporation 4.5A MOSFET Transistor UPA1763G-E2-A

Description
MOSFET 4.5A Product overview: UPA1763G-E2-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1763G-E2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 4.5A Product overview: UPA1763G-E2-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1763G-E2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5A MOSFET Transistor - 289-UPA1763G-E2-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5A MOSFET Transistor
289-UPA1763G-E2-A
4.5A MOSFET Transistor 289-UPA1763G-E2-A
MOSFET 4.5A Product overview: UPA1763G-E2-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1763G-E2-A can be used for catalog matching and distributor lookup.

MOSFET 4.5A Product overview: UPA1763G-E2-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1763G-E2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - UPA1763G-E2-A - 389178-UPA1763G-E2-A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - UPA1763G-E2-A
389178-UPA1763G-E2-A
FETs - Single - UPA1763G-E2-A 389178-UPA1763G-E2-A
Manufacturer: Renesas Electronics America Win Source Part Number: 389178-UPA1763G-E2-A Part Status: Obsolete Categories: Discrete Semiconductor Products Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 389178-UPA1763G-E2-A
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1763G-E2-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1763G-E2-A
MOSFET 4.5A

MOSFET 4.5A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 289-UPA1763G-E2-A 389178-UPA1763G-E2-A UPA1763G-E2-A
Product Name 4.5A MOSFET Transistor FETs - Single - UPA1763G-E2-A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details