Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - UPA1743TP-E1-AZ UPA1743TP-E1-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025091-UPA1743TP-E1 -AZ Drain to Source Voltage (Vdss): 250 V Number of Pins: 8 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 8 A Drain to Source Resistance: 450 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025091-UPA1743TP-E1 -AZ Drain to Source Voltage (Vdss): 250 V Number of Pins: 8 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 8 A Drain to Source Resistance: 450 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPA1743TP-E1-AZ - 1025091-UPA1743TP-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPA1743TP-E1-AZ
1025091-UPA1743TP-E1-AZ
OEM Parts - OEM Parts (T - Z) - UPA1743TP-E1-AZ 1025091-UPA1743TP-E1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025091-UPA1743TP-E1 -AZ Drain to Source Voltage (Vdss): 250 V Number of Pins: 8 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 8 A Drain to Source Resistance: 450 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025091-UPA1743TP-E1-AZ
Drain to Source Voltage (Vdss): 250 V
Number of Pins: 8
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 8 A
Drain to Source Resistance: 450 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025091-UPA1743TP-E1-AZ
Product Name OEM Parts - OEM Parts (T - Z) - UPA1743TP-E1-AZ
Unlock Full Specs
to access all available technical data