Renesas Electronics Corporation Custom Parts - Custom Parts (U - Z) - UPA1742TP-E1-AZ UPA1742TP-E1-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219242-UPA1742TP-E1 -AZ Drain to Source Voltage (Vdss): 250 V Number of Pins: 8 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 7 A Drain to Source Resistance: 550 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219242-UPA1742TP-E1 -AZ Drain to Source Voltage (Vdss): 250 V Number of Pins: 8 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 7 A Drain to Source Resistance: 550 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UPA1742TP-E1-AZ - 1219242-UPA1742TP-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UPA1742TP-E1-AZ
1219242-UPA1742TP-E1-AZ
Custom Parts - Custom Parts (U - Z) - UPA1742TP-E1-AZ 1219242-UPA1742TP-E1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219242-UPA1742TP-E1 -AZ Drain to Source Voltage (Vdss): 250 V Number of Pins: 8 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 7 A Drain to Source Resistance: 550 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219242-UPA1742TP-E1-AZ
Drain to Source Voltage (Vdss): 250 V
Number of Pins: 8
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Continuous Drain Current (ID): 7 A
Drain to Source Resistance: 550 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1219242-UPA1742TP-E1-AZ
Product Name Custom Parts - Custom Parts (U - Z) - UPA1742TP-E1-AZ
Unlock Full Specs
to access all available technical data