Renesas Electronics Corporation Integrated Circuits(ICs) TW9919-PE1-GR

Description
Manufacturer: Intersil Win Source Part Number: 052322-TW9919-PE1-GR Category: Integrated Circuits(ICs) Family: Interface - Encoders Decoders Converters Packaging: Tray Type: Video Decoder Mounting Style: SMD/SMT Package: 128-QFP Manufacturer Device Package: 128-PQFP (14x20) Applications: LCD TV/Monitor Standard Package: 66 Catalog: Video Encoders Decoders Voltage - Supply Analog: 2.5V 3.3V Voltage - Supply Digital: 2.5V 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 052322-TW9919-PE1-GR Category: Integrated Circuits(ICs) Family: Interface - Encoders Decoders Converters Packaging: Tray Type: Video Decoder Mounting Style: SMD/SMT Package: 128-QFP Manufacturer Device Package: 128-PQFP (14x20) Applications: LCD TV/Monitor Standard Package: 66 Catalog: Video Encoders Decoders Voltage - Supply Analog: 2.5V 3.3V Voltage - Supply Digital: 2.5V 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 052322-TW9919-PE1-GR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
052322-TW9919-PE1-GR
Integrated Circuits(ICs) 052322-TW9919-PE1-GR
Manufacturer: Intersil Win Source Part Number: 052322-TW9919-PE1-GR Category: Integrated Circuits(ICs) Family: Interface - Encoders Decoders Converters Packaging: Tray Type: Video Decoder Mounting Style: SMD/SMT Package: 128-QFP Manufacturer Device Package: 128-PQFP (14x20) Applications: LCD TV/Monitor Standard Package: 66 Catalog: Video Encoders Decoders Voltage - Supply Analog: 2.5V 3.3V Voltage - Supply Digital: 2.5V 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 052322-TW9919-PE1-GR
Category: Integrated Circuits(ICs)
Family: Interface - Encoders Decoders Converters
Packaging: Tray
Type: Video Decoder
Mounting Style: SMD/SMT
Package: 128-QFP
Manufacturer Device Package: 128-PQFP (14x20)
Applications: LCD TV/Monitor
Standard Package: 66
Catalog: Video Encoders Decoders
Voltage - Supply Analog: 2.5V 3.3V
Voltage - Supply Digital: 2.5V 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 052322-TW9919-PE1-GR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data