Manufacturer: Intersil
Win Source Part Number: 043396-TW9907-TA1-GR
Category: Integrated Circuits(ICs)
Family: Interface - Encoders Decoders Converters
Packaging: Tray
Type: LCD Controller
Mounting Style: SMD/SMT
Package: 80-TQFP
Manufacturer Device Package: 80-TQFP (12x12)
Applications: LCD TV/Monitor
Standard Package: 119
Voltage - Supply Analog: *
Voltage - Supply Digital: *
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 043396-TW9907-TA1-GR |
| Product Name | Integrated Circuits(ICs) |