Video IC I²C NTSC, PAL, SECAM 156-LQFP-EP (14x20) Package
IC LCD VIDEO PROCESSOR
IC LCD VIDEO PROCESSOR
Video IC I²C NTSC, PAL, SECAM 156-LQFP-EP (14x20) Package
LCD VIDEO PROCESSOR, AEC-Q100, LQFP-156; Supply Voltage Min:-; Supply Voltage Max:-; IC Case / Package:LQFP; No. of Pins:156Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 20-TW8845-LB1-CE-ND | TW8845-LB1-CE | TW8845-LB1-CE | TW8845-LB1-CE | 30AC7635 |
| Product Name | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Lcd Video Processor, Aec-Q100, Lqfp-156; Supply Voltage Min Renesas | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |