Renesas Electronics Corporation Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits TW8833S-NB1-CR-EVAL

Description
Win Source Part Number: 1153509-TW8833S-NB1- CR-EVAL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Display Package: Bulk Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Utilized IC / Part: TW8833S ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Renesas Electronics America Inc Other Names: Q10238173 Base Product Number: TW8833
Request a Quote
Description
Win Source Part Number: 1153509-TW8833S-NB1- CR-EVAL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Display Package: Bulk Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Utilized IC / Part: TW8833S ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Renesas Electronics America Inc Other Names: Q10238173 Base Product Number: TW8833
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1153509-TW8833S-NB1-CR-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1153509-TW8833S-NB1-CR-EVAL
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1153509-TW8833S-NB1-CR-EVAL
Win Source Part Number: 1153509-TW8833S-NB1- CR-EVAL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Display Package: Bulk Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Utilized IC / Part: TW8833S ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Renesas Electronics America Inc Other Names: Q10238173 Base Product Number: TW8833

Win Source Part Number: 1153509-TW8833S-NB1-CR-EVAL
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Display
Package: Bulk
Standard Package: 1
Function: LCD Controller
Supplied Contents: Board(s)
Utilized IC / Part: TW8833S
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Renesas Electronics America Inc
Other Names: Q10238173
Base Product Number: TW8833

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1153509-TW8833S-NB1-CR-EVAL
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,GALI-19,DF782,50 OHM / RoHS - TB-409-19+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA2611EVB-ND - DigiKey
Specs
Supported System Power Amplifier
View Details