Renesas Electronics Corporation Video Processing TW8833-NA2-GR

Description
Video Controller IC I²C, Serial, SPI NTSC, PAL, SECAM 48-QFN (7x7) Package
Description
Video Controller IC I²C, Serial, SPI NTSC, PAL, SECAM 48-QFN (7x7) Package
Datasheet
Datasheet Summary
Powered by GS/AI

The TW8833-NA2-GR is a versatile TFT display controller designed for applications such as in-car displays, portable DVD players, and media players. It features a built-in programmable timing controller and supports various panel configurations, including 3 to 8 bits per pixel and resolutions up to WQVGA. The device includes a high-quality scaler with up/down and nonlinear scaling capabilities, along with a 2D de-interlacing function and programmable image enhancements like hue, brightness, and contrast adjustments. This controller supports multiple video input formats, including NTSC, PAL, and SECAM, with automatic format detection. It incorporates advanced features such as a high-quality adaptive 2D comb filter, programmable gain control, and digital PLL for accurate color decoding. The TW8833-NA2-GR also includes a built-in LED backlight controller and operates at 1.8V or 3.3V, making it suitable for low-power applications. Its compact 48-pin QFN package facilitates integration into various designs.

Datasheet Summary
Powered by GS/AI

The TW8833-NA2-GR is a versatile TFT display controller designed for applications such as in-car displays, portable DVD players, and media players. It features a built-in programmable timing controller and supports various panel configurations, including 3 to 8 bits per pixel and resolutions up to WQVGA. The device includes a high-quality scaler with up/down and nonlinear scaling capabilities, along with a 2D de-interlacing function and programmable image enhancements like hue, brightness, and contrast adjustments. This controller supports multiple video input formats, including NTSC, PAL, and SECAM, with automatic format detection. It incorporates advanced features such as a high-quality adaptive 2D comb filter, programmable gain control, and digital PLL for accurate color decoding. The TW8833-NA2-GR also includes a built-in LED backlight controller and operates at 1.8V or 3.3V, making it suitable for low-power applications. Its compact 48-pin QFN package facilitates integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Video Processing - TW8833-NA2-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TW8833-NA2-GR
Video Processing TW8833-NA2-GR
Video Controller IC I²C, Serial, SPI NTSC, PAL, SECAM 48-QFN (7x7) Package

Video Controller IC I²C, Serial, SPI NTSC, PAL, SECAM 48-QFN (7x7) Package

Buy Now Datasheet
Linear - Video Processing - TW8833-NA2-GR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TW8833-NA2-GR
Linear - Video Processing TW8833-NA2-GR
IC VIDEO LCD CONTROLLER 48QFN

IC VIDEO LCD CONTROLLER 48QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs
Product Number TW8833-NA2-GR TW8833-NA2-GR
Product Name Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Video Processing - SI21602-A40-GMR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
View Details
3 suppliers
Graphics Controllers - 9014994 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Linear - Linear - Video Processing - SI2156-B30-GMR - 211609-SI2156-B30-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 32-QFN (5x5)
View Details