IC VIDEO LCD CONTROLLER 80LQFP Product overview: TW8831-LB1-CR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8831-LB1-CR can be used for catalog matching and distributor lookup.
Video Controller IC Serial NTSC, PAL, SECAM 80-LQFP (10x10) Package
Manufacturer: Intersil
Win Source Part Number: 213600-TW8831-LB1-CR
Packaging: Tray
Type: LCD Controller
Applications: Automotive Systems, Consumer Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC VIDEO LCD CONTROLLER 80LQFP
Video Controller IC Serial NTSC, PAL, SECAM 80-LQFP (10x10) Package
IC VIDEO LCD CONTROLLER 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-TW8831-LB1-CR | TW8831-LB1-CR-ND | 213600-TW8831-LB1-CR | TW8831-LB1-CR | TW8831-LB1-CR | TW8831-LB1-CR |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TW8831-LB1-CR | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Supply Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts |