The TW8817 is a highly integrated low cost TFT flat panel controller supporting digital panels. To reduce BOM cost, TW8817 integrates a SECAM/NTSC/PAL video decoder supporting CVBS & S-Video inputs, an 8-bit MCU, a CCFL controller and a LED controller. The TW8817 integrates a high quality NTSC/PAL/SECAM 2D video decoder and a 2D De-interlacer/Scaler
Manufacturer: Intersil
Win Source Part Number: 048360-TW8817-TA3-GR
Category: Integrated Circuits(ICs)
Family: Linear - Video Processing
Packaging: Tray
Type: LCD Controller
Mounting Style: SMD/SMT
Package: 80-TQFP
Manufacturer Device Package: 80-TQFP (12x12)
Applications: LCD TV/Monitor
Standard Package: 119
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Renesas Electronics Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | TW8817-TA3-GRS | 048360-TW8817-TA3-GRS |
| Product Name | Low cost, highly integrated LCD controller for digital LCD panels | Integrated Circuits(ICs) |