Renesas Electronics Corporation 8-in-1 Video Decoders with PCI Express Media Bridge TW6869-TA1-CRH

Description
The TW6869 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality eight-channel NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data, and utilize adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. TW6869 contains a high performance proprietary DMA controller that fully optimizes the utilization of PCIe x1 bandwidth and enables it to transfer video and audio data at a high throughput rate that closely approaches the theoretical limit of PCIex1 interface. TW6869 is able to simultaneously decode and transfer 8 real time D1 video, or up to 32 channel non-real time D1, plus 8 channel audio. TW6869 decreases the complexity and workload of client-side software development, and significantly reduces the strains on PC hardware and resources. TW6869 also includes a software development kit (SDK) with Windows and Linux compliant drivers and reference application software.
Request a Quote Datasheet
Description
The TW6869 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality eight-channel NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data, and utilize adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. TW6869 contains a high performance proprietary DMA controller that fully optimizes the utilization of PCIe x1 bandwidth and enables it to transfer video and audio data at a high throughput rate that closely approaches the theoretical limit of PCIex1 interface. TW6869 is able to simultaneously decode and transfer 8 real time D1 video, or up to 32 channel non-real time D1, plus 8 channel audio. TW6869 decreases the complexity and workload of client-side software development, and significantly reduces the strains on PC hardware and resources. TW6869 also includes a software development kit (SDK) with Windows and Linux compliant drivers and reference application software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-in-1 Video Decoders with PCI Express Media Bridge - TW6869-TA1-CRH - Renesas Electronics Corporation
Milpitas, CA, USA
8-in-1 Video Decoders with PCI Express Media Bridge
TW6869-TA1-CRH
8-in-1 Video Decoders with PCI Express Media Bridge TW6869-TA1-CRH
The TW6869 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality eight-channel NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data, and utilize adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. TW6869 contains a high performance proprietary DMA controller that fully optimizes the utilization of PCIe x1 bandwidth and enables it to transfer video and audio data at a high throughput rate that closely approaches the theoretical limit of PCIex1 interface. TW6869 is able to simultaneously decode and transfer 8 real time D1 video, or up to 32 channel non-real time D1, plus 8 channel audio. TW6869 decreases the complexity and workload of client-side software development, and significantly reduces the strains on PC hardware and resources. TW6869 also includes a software development kit (SDK) with Windows and Linux compliant drivers and reference application software.

The TW6869 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality eight-channel NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data, and utilize adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts.
TW6869 contains a high performance proprietary DMA controller that fully optimizes the utilization of PCIe x1 bandwidth and enables it to transfer video and audio data at a high throughput rate that closely approaches the theoretical limit of PCIex1 interface. TW6869 is able to simultaneously decode and transfer 8 real time D1 video, or up to 32 channel non-real time D1, plus 8 channel audio.
TW6869 decreases the complexity and workload of client-side software development, and significantly reduces the strains on PC hardware and resources. TW6869 also includes a software development kit (SDK) with Windows and Linux compliant drivers and reference application software.

Supplier's Site Datasheet
Video ICs - 2630286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video ICs
2630286
Video ICs 2630286
TW6869-TA1-CRH 8-in-1 Video Decoders Wit

TW6869-TA1-CRH 8-in-1 Video Decoders Wit

Supplier's Site
Video ICs - 2630286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Video ICs
2630286P
Video ICs 2630286P
TW6869-TA1-CRH 8-in-1 Video Decoders Wit

TW6869-TA1-CRH 8-in-1 Video Decoders Wit

Supplier's Site
Video ICs - 2630285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video ICs
2630285
Video ICs 2630285
TW6869-TA1-CRH 8-in-1 Video Decoders Wit

TW6869-TA1-CRH 8-in-1 Video Decoders Wit

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd.
Product Category Video Processor ICs Video Processor ICs
Product Number TW6869-TA1-CRH 2630286
Product Name 8-in-1 Video Decoders with PCI Express Media Bridge Video ICs
Package/Case TQFP144 TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2176-B30-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to 3.3 volts
View Details
4 suppliers
Graphics Controllers - 1775929 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Output Capacitor-less Video Drivers - BH76812FVM - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.5 to 3.45 volts
View Details