The TW6865 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality four-channel NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data and utilize adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts.
The TW6865 contains a high performance proprietary DMA controller that fully optimizes the utilization of PCIe x1 bandwidth and enables it to transfer video and audio data at a high throughput rate that closely approaches the theoretical limit of PCIe x1 interface. The TW6865 is able to simultaneously decode and transfer 4 real time D1 video, or up to 16-channel non-real time D1, plus 8-channel audio.
The TW6865 decreases the complexity and workload of client-side software development, and significantly reduces the strains on PC hardware and resources. TW6865 also includes a Software Development Kit (SDK) with Windows and Linux compliant drivers and reference application software.
Video Decoders IC PCI NTSC, PAL, SECAM 144-TQFP (20x20) Package
Win Source Part Number: 975245-TW6865-TA1-CR
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: Techwell™
Package: Tray
Applications: Consumer Video
Standard Package: 60
Mounting: SMD (SMT)
Function: Decoders
Standards: NTSC, PAL, SECAM
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 144-TQFP
Supplier Device Package: 144-TQFP (20x20)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: TW6865
Control Interface: PCI
Video Decoders IC PCI NTSC, PAL, SECAM 144-TQFP (20x20) Package
IC VIDEO DECODER 144TQFP
IC VIDEO DECODER 144TQFP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW6865-TA1-CRH | 20-TW6865-TA1-CRH-ND | 975245-TW6865-TA1-CRH | TW6865-TA1-CRH | TW6865-TA1-CRH | TW6865-TA1-CRH |
| Product Name | 4-in-1 Video Decoders with PCI Express Media Bridge | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Package/Case | TQFP144 | 144-TQFP | 144-TQFP | 144-TQFP | 144-TQFP | 144-TQFP |