Consumer IC
Manufacturer: Intersil
Win Source Part Number: 048348-TW2865-LA3-GR
Category: Integrated Circuits(ICs)
Family: Linear - Video Processing
Packaging: Tray
Type: Video Decoder Audio Codec
Mounting Style: SMD/SMT
Package: 128-LQFP
Manufacturer Device Package: 128-LQFP (14x14)
Applications: DVR
Standard Package: 90
Catalog: Video Processing
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | TW2865-LA3-GR | 048348-TW2865-LA3-GR |
| Product Name | Integrated Circuits(ICs) |