IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:QFP; No. of Pins:208Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 12T8538 |
| Product Name | Ic, Analog Multiplexer; Multiplexer Configuration Renesas |
| Operating Temperature | -40 C (-40 F) |