Renesas Electronics Corporation Ic, Analog Multiplexer; Multiplexer Configuration Renesas TW2836-BA1-GR

Description
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:BGA; No. of Pins:256Pins; Operating Temperature Min:-40?C; Product Range:-RoHS Compliant: Yes
Description
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:BGA; No. of Pins:256Pins; Operating Temperature Min:-40?C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Analog Multiplexer; Multiplexer Configuration Renesas - 12T8537 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Analog Multiplexer; Multiplexer Configuration Renesas
12T8537
Ic, Analog Multiplexer; Multiplexer Configuration Renesas 12T8537
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:BGA; No. of Pins:256Pins; Operating Temperature Min:-40?C; Product Range:-RoHS Compliant: Yes

IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:BGA; No. of Pins:256Pins; Operating Temperature Min:-40?C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 12T8537
Product Name Ic, Analog Multiplexer; Multiplexer Configuration Renesas
Number of Pins 256
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT139SJ - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1922981P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 74HC4051PWR - Acme Chip Technology Co., Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ-Q10X - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers