The TW2836 has four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The TW2836 contains four built-in analog anti-aliasing filters, four 10bit Analog-to-Digital converters, and proprietary digital gain/clamp controller, high quality Y/C separator to reduce cross-noise and high performance free scaler. Four built-in motion, blind and night detectors can increase the feature of security system. The TW2836 has flexible video display/record/playb
Video Controller IC Serial NTSC, PAL 256-LBGA (17x17) Package
Manufacturer: Intersil
Win Source Part Number: 798544-TW2836-BA1-GR
Packaging: Tray
Type: Video QUAD, MUX Controller
Package: 256-LBGA
Applications: Security Systems
Mounting: SMD
Family Name: TW2836
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-LBGA
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC VIDEO QUAD/MUX CTRLR 256LBGA
Video Controller IC Serial NTSC, PAL 256-LBGA (17x17) Package
IC VIDEO QUAD/MUX CTRLR 256LBGA
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW2836-BA1-GR | TW2836-BA1-GR-ND | 798544-TW2836-BA1-GR | TW2836-BA1-GR | TW2836-BA1-GR | TW2836-BA1-GR |
| Product Name | 4 Channel Video QUAD/MUX Controller | Linear - Linear - Video Processing - TW2836-BA1-GR | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Package/Case | BGA256, PQFP208 | 256-BGA | 256-BGA | 256-BGA | 256-BGA |