Manufacturer: Intersil
Win Source Part Number: 048341-TW2804-FE
Category: Integrated Circuits(ICs)
Family: Interface - Encoders Decoders Converters
Packaging: Tray
Type: NTSC/PAL Video Decoder
Mounting Style: SMD/SMT
Package: 128-QFP
Manufacturer Device Package: 128-PQFP (14x20)
Applications: Security Systems
Standard Package: 66
Catalog: Video Encoders Decoders
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 048341-TW2804-FE |
| Product Name | Integrated Circuits(ICs) |