Manufacturer: Renesas Electronics America
Win Source Part Number: 937684-TSI577-10GCLV
Features: Serial RapidIO® Switch 399-TEPBGA (21x21)
Package: 399-BGA Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDTTSI577
Categories: Integrated Circuits (ICs)
Case / Package: 399-TEPBGA (21x21)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTTSI577-10GCLV, IDTTSI577-10GCLV-ND,
Serial RapidIO® Switch 399-TEPBGA (21x21)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 937684-TSI577-10GCLV | TSI577-10GCLV |
| Product Name | Specialized ICs - TSI577-10GCLV | Specialized ICs |