Manufacturer: Renesas Electronics America
Win Source Part Number: 937682-TSI568A-10GIL
Features: Serial RapidIO® Switch 675-FCBGA (27x27)
Package: Tray
Package: 675-BBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 675-FCBGA (27x27)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTTSI568A-10GIL-ND,
Serial RapidIO® Switch 675-FCBGA (27x27)
IC SER RAPIDIO SWITCH 675FCBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 937682-TSI568A-10GIL | TSI568A-10GIL | TSI568A-10GIL |
| Product Name | Specialized ICs - TSI568A-10GIL | Specialized ICs | Specialized ICs |