The TPH3208LSG is a 650V normally-off GaN FET in an 8 x 8mm PQFN package, designed for high-efficiency switching applications such as AC-DC power factor correction, PV inverters, and servo motors. It features a maximum drain-source on-resistance of 130 mΩ at 13A and 25°C, a total gate charge of 10 nC, and a reverse recovery charge of 54 nC. The device supports a continuous drain current of 20 A at 25°C and 13 A at 100°C, with a transient drain-source voltage rating of 800 V. It has a junction-to-case thermal resistance of 1.3 °C/W and operates from -55°C to 150°C. The part complies with JEDEC qualification standards and is RoHS compliant and halogen-free.
N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 3-PQFN (8x8)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TPH3208LSG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |