Renesas Electronics Corporation Single FETs, MOSFETs TPH3208LDG

Description
N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 3-PQFN (8x8)
Request a Quote
Description
N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 3-PQFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPH3208LDG is a 650V normally-off GaN FET in an 8 x 8mm PQFN package, designed for high-efficiency switching applications such as AC-DC power factor correction, datacom, PV inverters, and servo motors. It has a maximum dynamic on-resistance of 130mΩ, a typical gate charge of 10nC, and a reverse recovery charge of 54nC. The device is rated for continuous drain current up to 20A at 25°C and 13A at 100°C, with a peak pulsed current of 80A. Thermal resistance is 1.3°C/W junction-to-case and 45°C/W junction-to-ambient on a specified PCB. It is JEDEC qualified, RoHS compliant, and halogen-free, with a gate-source voltage rating of ±18V and operating junction temperature from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The TPH3208LDG is a 650V normally-off GaN FET in an 8 x 8mm PQFN package, designed for high-efficiency switching applications such as AC-DC power factor correction, datacom, PV inverters, and servo motors. It has a maximum dynamic on-resistance of 130mΩ, a typical gate charge of 10nC, and a reverse recovery charge of 54nC. The device is rated for continuous drain current up to 20A at 25°C and 13A at 100°C, with a peak pulsed current of 80A. Thermal resistance is 1.3°C/W junction-to-case and 45°C/W junction-to-ambient on a specified PCB. It is JEDEC qualified, RoHS compliant, and halogen-free, with a gate-source voltage rating of ±18V and operating junction temperature from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TPH3208LDG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH3208LDG-ND
Single FETs, MOSFETs TPH3208LDG-ND
N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 3-PQFN (8x8)

N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 3-PQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number TPH3208LDG-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
2 suppliers
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type SON2x2
View Details
9 suppliers
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details