The TP65H030G4PWS is a 650V normally-off GaN FET in a TO-247-3 package with a source tab, designed for high-efficiency power conversion in applications such as AI datacenters, e-mobility charging, and UPS systems. It has a maximum drain-source voltage of 650V, a dynamic on-resistance of 37mΩ maximum at 25°C, and a gate threshold voltage of 4V typical. The device features negligible reverse recovery charge, compatibility with standard silicon drivers, and a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is 0.65°C/W. It is RoHS compliant and halogen-free, and meets JEDEC qualification standards.
GANFET N-CH 650V 55.7A TO247-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1707-TP65H030G4PWS-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |