Renesas Electronics Corporation MOSFET Transistor TBB1005EMTL-E

Description
RF MOSFET Product overview: TBB1005EMTL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TBB1005EMTL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET Product overview: TBB1005EMTL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TBB1005EMTL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-TBB1005EMTL-E
MOSFET Transistor 285-TBB1005EMTL-E
RF MOSFET Product overview: TBB1005EMTL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TBB1005EMTL-E can be used for catalog matching and distributor lookup.

RF MOSFET Product overview: TBB1005EMTL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TBB1005EMTL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TBB1005EMTL-E - 355730-TBB1005EMTL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TBB1005EMTL-E
355730-TBB1005EMTL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TBB1005EMTL-E 355730-TBB1005EMTL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 355730-TBB1005EMTL-E Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 355730-TBB1005EMTL-E
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TBB1005EMTL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TBB1005EMTL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TBB1005EMTL-E
RF MOSFET

RF MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-TBB1005EMTL-E 355730-TBB1005EMTL-E TBB1005EMTL-E
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TBB1005EMTL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315S - 1149784-AUIRF3315S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details