T2452-01A -- CLOCK/TIMING - CLOCK BUFFERS, DRIVERS
Renesas Electronics Corporation
Clock/Timing - Clock Buffers, Drivers
T2452-01A
-
Lingto Electronic Limited
-
Acme Chip Technology Co., Limited
Datasheet
Datasheet
Suppliers
Clock/Timing - Clock Buffers, Drivers
T2452-01A
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
T2452-01A
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
T2452-01A |
T2452-01A |
|
Product Name
|
Clock/Timing - Clock Buffers, Drivers |
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
|
Device Type
|
Clock Driver
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Device Type
Yes with Bypass; Clock Generator
Bus Interface
1
Package Type
SSOP
View Details
Device Type
Real Time Clock
Bus Interface
CMOS; I2C
Package Type
Surface Mount
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
400 MHz
View Details
2 suppliers