RENESAS ELECTRONICS CORPORATION
T2080NSE8T1B -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
T2080NSE8T1B
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
Description
Microprocessor IC -
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
T2080NSE8T1B |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Package Type
QFP; TQFP; Other; 144-TQFP (20x20)
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
800 to 2000 MHz
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A5
Supply Voltage
3.3V
View Details
4 suppliers