RENESAS ELECTRONICS CORPORATION
T1042NXE7WQB -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
T1042NXE7WQB
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
Description
Microprocessor IC -
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
T1042NXE7WQB |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1400 MHz
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details