RENESAS ELECTRONICS CORPORATION
T1023NXN7PQA -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
T1023NXN7PQA
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
Description
Microprocessor IC -
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
T1023NXN7PQA |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Package Type
QFP; Other; 132-QFP
Operating Temperature
0 to 100 C (32 to 212 F)
View Details
2 suppliers
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
4 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, Integrated Host Processor, Power Architecture™
Package Type
Other; | 783 FC-CBGA
Clock Speed
1330 MHz
View Details
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
2200 MHz
View Details
|