Renesas Electronics Corporation OEM Parts - OEM Parts ( S ) - STAC9767XXTAEC1XR STAC9767XXTAEC1XR

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096697-STAC9767XXTA EC1XR Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096697-STAC9767XXTA EC1XR Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STAC9767XXTAEC1XR - 1096697-STAC9767XXTAEC1XR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STAC9767XXTAEC1XR
1096697-STAC9767XXTAEC1XR
OEM Parts - OEM Parts ( S ) - STAC9767XXTAEC1XR 1096697-STAC9767XXTAEC1XR
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096697-STAC9767XXTA EC1XR Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096697-STAC9767XXTAEC1XR
Length: 7 mm
Mounting: SMD (SMT)
Thickness: 1.4 mm
Number of Pins: 48
Width: 7 mm
Categories: OEM Parts( S )
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096697-STAC9767XXTAEC1XR
Product Name OEM Parts - OEM Parts ( S ) - STAC9767XXTAEC1XR
Unlock Full Specs
to access all available technical data