Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005986-STAC9766XXTA
Type: General Purpose
Length: 7 mm
Mounting: SMD (SMT)
Thickness: 1.4 mm
Number of Pins: 48
Width: 7 mm
Categories: OEM Parts( S )
Case / Package: TQFP
Sampling Rate: 48 ksps
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.135 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005986-STAC9766XXTAEC1X |
| Product Name | OEM Parts - OEM Parts ( S ) - STAC9766XXTAEC1X |