Renesas Electronics Corporation Custom Parts - Custom Parts (S - T) - STAC9205X5NBEB2X STAC9205X5NBEB2X

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201469-STAC9205X5NB EB2X Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201469-STAC9205X5NB EB2X Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - STAC9205X5NBEB2X - 1201469-STAC9205X5NBEB2X - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - STAC9205X5NBEB2X
1201469-STAC9205X5NBEB2X
Custom Parts - Custom Parts (S - T) - STAC9205X5NBEB2X 1201469-STAC9205X5NBEB2X
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201469-STAC9205X5NB EB2X Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201469-STAC9205X5NBEB2X
Length: 7 mm
Thickness: 900 µm
Number of Pins: 48
Width: 7 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1201469-STAC9205X5NBEB2X
Product Name Custom Parts - Custom Parts (S - T) - STAC9205X5NBEB2X
Unlock Full Specs
to access all available technical data