Renesas Electronics Corporation Logic - Logic - Specialty Logic - SSTVF16857AG SSTVF16857AG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 897790-SSTVF16857AG Series: 74SSTVF Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTVF16857 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 897790-SSTVF16857AG Series: 74SSTVF Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTVF16857 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTVF16857AG - 897790-SSTVF16857AG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVF16857AG
897790-SSTVF16857AG
Logic - Logic - Specialty Logic - SSTVF16857AG 897790-SSTVF16857AG
Manufacturer: Renesas Electronics America Win Source Part Number: 897790-SSTVF16857AG Series: 74SSTVF Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTVF16857 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 897790-SSTVF16857AG
Series: 74SSTVF
Operating Temperature Range: 0°C ~ 70°C
Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
Package: Tube
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74SSTVF16857
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
TSSOP Logic IC - 703-SSTVF16857AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Logic IC
703-SSTVF16857AG
TSSOP Logic IC 703-SSTVF16857AG
IC DDR REGISTER 48-TSSOP Product overview: SSTVF16857AG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16857AG can be used for catalog matching and distributor lookup.

IC DDR REGISTER 48-TSSOP Product overview: SSTVF16857AG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16857AG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 897790-SSTVF16857AG 703-SSTVF16857AG
Product Name Logic - Logic - Specialty Logic - SSTVF16857AG TSSOP Logic IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC20/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
2 suppliers
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 9210271P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Dual Logic IC - 705-74AHCT2G00DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers