Renesas Electronics Corporation Logic - Logic - Specialty Logic - SSTVA16859CKLF SSTVA16859CKLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 935142-SSTVA16859CKL F Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SSTVA16859 Categories: Integrated Circuits (ICs) Case / Package: 56-VFQFPN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 935142-SSTVA16859CKL F Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SSTVA16859 Categories: Integrated Circuits (ICs) Case / Package: 56-VFQFPN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTVA16859CKLF - 935142-SSTVA16859CKLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVA16859CKLF
935142-SSTVA16859CKLF
Logic - Logic - Specialty Logic - SSTVA16859CKLF 935142-SSTVA16859CKLF
Manufacturer: Renesas Electronics America Win Source Part Number: 935142-SSTVA16859CKL F Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SSTVA16859 Categories: Integrated Circuits (ICs) Case / Package: 56-VFQFPN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 935142-SSTVA16859CKLF
Operating Temperature Range: 0°C ~ 70°C
Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8)
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SSTVA16859
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFQFPN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
26BIT Logic IC
703-SSTVA16859CKLF
26BIT Logic IC 703-SSTVA16859CKLF
IC BUFFER DDR 13-26BIT 56VFQFPN Product overview: SSTVA16859CKLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859CKLF can be used for catalog matching and distributor lookup.

IC BUFFER DDR 13-26BIT 56VFQFPN Product overview: SSTVA16859CKLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859CKLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 935142-SSTVA16859CKLF 703-SSTVA16859CKLF
Product Name Logic - Logic - Specialty Logic - SSTVA16859CKLF 26BIT Logic IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5438DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2-input AND gate with open-drain output - 74AHC1G09GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
8 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details