Renesas Electronics Corporation 26BIT Logic IC SSTVA16859BKLF

Description
IC BUFFER DDR 13-26BIT 56VFQFPN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Product overview: SSTVA16859BKLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859BKLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER DDR 13-26BIT 56VFQFPN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Product overview: SSTVA16859BKLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859BKLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26BIT Logic IC - 703-SSTVA16859BKLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT Logic IC
703-SSTVA16859BKLF
26BIT Logic IC 703-SSTVA16859BKLF
IC BUFFER DDR 13-26BIT 56VFQFPN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Product overview: SSTVA16859BKLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859BKLF can be used for catalog matching and distributor lookup.

IC BUFFER DDR 13-26BIT 56VFQFPN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Product overview: SSTVA16859BKLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859BKLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256301-SSTVA16859BKLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256301-SSTVA16859BKLF
Integrated Circuits (ICs) - Logic - Specialty Logic 1256301-SSTVA16859BKLF
Win Source Part Number: 1256301-SSTVA16859BK LF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 260 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3V ~ 2.7V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTVA16859 Product Status: Obsolete

Win Source Part Number: 1256301-SSTVA16859BKLF
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3V ~ 2.7V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTVA16859
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTVA16859BKLF 1256301-SSTVA16859BKLF
Product Name 26BIT Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Buffer/Driver Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1697248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-74ABT04PW,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers