Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTV16859CKLFT

Description
Win Source Part Number: 1256297-SSTV16859CKL FT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74SSTV Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3V ~ 2.7V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTV16859 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256297-SSTV16859CKL FT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74SSTV Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3V ~ 2.7V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTV16859 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256297-SSTV16859CKLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256297-SSTV16859CKLFT
Integrated Circuits (ICs) - Logic - Specialty Logic 1256297-SSTV16859CKLFT
Win Source Part Number: 1256297-SSTV16859CKL FT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74SSTV Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3V ~ 2.7V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTV16859 Product Status: Obsolete

Win Source Part Number: 1256297-SSTV16859CKLFT
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74SSTV
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3V ~ 2.7V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTV16859
Product Status: Obsolete

Buy Now Datasheet
26BIT Logic IC - 703-SSTV16859CKLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT Logic IC
703-SSTV16859CKLFT
26BIT Logic IC 703-SSTV16859CKLFT
IC BUS DVR UNIV 13-26BIT 56VFQFN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Product overview: SSTV16859CKLFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859CKLFT can be used for catalog matching and distributor lookup.

IC BUS DVR UNIV 13-26BIT 56VFQFN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) Product overview: SSTV16859CKLFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859CKLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256297-SSTV16859CKLFT 703-SSTV16859CKLFT
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 26BIT Logic IC
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details