The SSTV16859CGLFT is a DDR 13-Bit to 26-Bit Registered Buffer designed for low-voltage operation, specifically within a range of 2.3V to 2.7V. It features SSTL_2 compatible I/O levels, making it suitable for DDR memory modules. The device operates using differential clock signals (CLK and CLK#) to control data flow from inputs (D) to outputs (Q), with an asynchronous RESET# signal for initialization. The buffer supports low-power standby operation, ensuring quick transitions to and from this state to prevent output glitches. It is available in both 64-pin TSSOP and 56-pin VFQFN packages, providing flexibility for various design requirements. The product is particularly relevant for applications requiring reliable data integrity in high-speed memory interfaces.
IC BUS DVR UNIV 13-26BIT 64TSSOP
Registered Buffer with SSTL_2 Compatible I/O for DDR IC 64-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SSTV16859CGLFT | SSTV16859CGLFT |
| Product Name | Logic - Specialty Logic | Specialty Logic |