The SSTV16857CG is a 14-bit registered buffer designed for low-voltage operation, specifically within the range of 2.3V to 2.7V. It supports SSTL_2 compatible data registers, making it suitable for DDR memory modules. The device features differential clock inputs (CLK and CLK#) to control data flow from inputs (D) to outputs (Q), with an asynchronous RESET# signal for power-up initialization. The buffer is housed in a 48-pin TSSOP package, facilitating integration into compact designs. It is capable of low-power standby operation, ensuring quick transitions to and from active states without output glitches. The device is intended for applications requiring reliable data integrity and performance in DDR systems.
IC REGIST BUFF 14BIT DDR 48TSSOP
Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SSTV16857CG | SSTV16857CG |
| Product Name | Logic - Specialty Logic | Specialty Logic |